Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S103JRE5

Description
Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S103JRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S103JRE5
Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S103JRE5
Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RL07S103JRE5
Product Name Res Metal Film 10K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details