Vishay Intertechnology, Inc. RES 10K OHM 1/4W 5% AXIAL RL07S103JBSL

Description
RES 10Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 5% AXIAL - RL07S103JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 5% AXIAL
RL07S103JBSL
RES 10K OHM 1/4W 5% AXIAL RL07S103JBSL
RES 10Kohm 1/4W 5% AXIAL

RES 10Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S103JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S103JBSL-ND
Through Hole Resistors RL07S103JBSL-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S103JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S103JBSL
Through Hole Resistors RL07S103JBSL
RES 10K OHM 1/4W 5% AXIAL

RES 10K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S103JBSL RL07S103JBSL-ND RL07S103JBSL
Product Name RES 10K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers