Vishay Intertechnology, Inc. Metal Film Resistors - RL07S103GB14

Description
Metal Film Resistors - Through Hole 1/4watt 10Kohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 10Kohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL07S103GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL07S103GB14
Metal Film Resistors - RL07S103GB14
Metal Film Resistors - Through Hole 1/4watt 10Kohms 2%

Metal Film Resistors - Through Hole 1/4watt 10Kohms 2%

Supplier's Site
Through Hole Resistors - RL07S103GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S103GB14-ND
Through Hole Resistors RL07S103GB14-ND
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 103 Ohm, 250Mw, 2%; Resistance Vishay - 63M2716 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 103 Ohm, 250Mw, 2%; Resistance Vishay
63M2716
Metal Film Resistor, 103 Ohm, 250Mw, 2%; Resistance Vishay 63M2716
METAL FILM RESISTOR, 103 OHM, 250mW, 2%; Resistance:103ohm; Product Range:RL Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 103 OHM, 250mW, 2%; Resistance:103ohm; Product Range:RL Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL07S103GB14 RL07S103GB14-ND 63M2716
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 103 Ohm, 250Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 103 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details