Vishay Intertechnology, Inc. RES 1K OHM 1/4W 5% AXIAL RL07S102JR36

Description
RES 1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 5% AXIAL - RL07S102JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 5% AXIAL
RL07S102JR36
RES 1K OHM 1/4W 5% AXIAL RL07S102JR36
RES 1Kohm 1/4W 5% AXIAL

RES 1Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S102JR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S102JR36-ND
Through Hole Resistors RL07S102JR36-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S102JR36 RL07S102JR36-ND
Product Name RES 1K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers