Vishay Intertechnology, Inc. RES 1K OHM 1/4W 2% AXIAL RL07S102GBSL

Description
RES 1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 2% AXIAL - RL07S102GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 2% AXIAL
RL07S102GBSL
RES 1K OHM 1/4W 2% AXIAL RL07S102GBSL
RES 1Kohm 1/4W 2% AXIAL

RES 1Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S102GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S102GBSL-ND
Through Hole Resistors RL07S102GBSL-ND
1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S102GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S102GBSL
Through Hole Resistors RL07S102GBSL
RES 1K OHM 1/4W 2% AXIAL

RES 1K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S102GBSL RL07S102GBSL-ND RL07S102GBSL
Product Name RES 1K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers