Vishay Precision Group RES 1K OHM 1/4W 2% AXIAL RL07S102GB14

Description
RES 1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 2% AXIAL - RL07S102GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 2% AXIAL
RL07S102GB14
RES 1K OHM 1/4W 2% AXIAL RL07S102GB14
RES 1Kohm 1/4W 2% AXIAL

RES 1Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S102GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S102GB14-ND
Through Hole Resistors 541-RL07S102GB14-ND
1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 250Mw, 2%; Resistance Vishay - 52C4497 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 2%; Resistance Vishay
52C4497
Metal Film Resistor, 1Kohm, 250Mw, 2%; Resistance Vishay 52C4497
METAL FILM RESISTOR, 1KOHM, 250mW, 2%; Resistance:1kohm; Product Range:RL Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 250mW, 2%; Resistance:1kohm; Product Range:RL Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL07S102GB14 541-RL07S102GB14-ND 52C4497
Product Name RES 1K OHM 1/4W 2% AXIAL Through Hole Resistors Metal Film Resistor, 1Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details