Vishay Intertechnology, Inc. RES 100 OHM 1/4W 5% AXIAL RL07S101JRSL

Description
RES 100ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 5% AXIAL - RL07S101JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 5% AXIAL
RL07S101JRSL
RES 100 OHM 1/4W 5% AXIAL RL07S101JRSL
RES 100ohm 1/4W 5% AXIAL

RES 100ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S101JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S101JRSL-ND
Through Hole Resistors RL07S101JRSL-ND
100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S101JRSL RL07S101JRSL-ND
Product Name RES 100 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details