Vishay Intertechnology, Inc. Through Hole Resistors RL07S101JRE6

Description
100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S101JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S101JRE6-ND
Through Hole Resistors RL07S101JRE6-ND
100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/4W 5% AXIAL - RL07S101JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 5% AXIAL
RL07S101JRE6
RES 100 OHM 1/4W 5% AXIAL RL07S101JRE6
RES 100ohm 1/4W 5% AXIAL

RES 100ohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL07S101JRE6-ND RL07S101JRE6
Product Name Through Hole Resistors RES 100 OHM 1/4W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers