Vishay Intertechnology, Inc. Metal Film Resistors - RL07S101GRE6

Description
Metal Film Resistors - Through Hole 1/4watt 100ohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 100ohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL07S101GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL07S101GRE6
Metal Film Resistors - RL07S101GRE6
Metal Film Resistors - Through Hole 1/4watt 100ohms 2%

Metal Film Resistors - Through Hole 1/4watt 100ohms 2%

Supplier's Site
Through Hole Resistors - 541-RL07S101GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S101GRE6TR-ND
Through Hole Resistors 541-RL07S101GRE6TR-ND
100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RL07S101GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S101GRE6CT-ND
Through Hole Resistors 541-RL07S101GRE6CT-ND
RES 100 OHM 1/4W 2% AXIAL

RES 100 OHM 1/4W 2% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S101GRE6 541-RL07S101GRE6TR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details