Vishay Intertechnology, Inc. RES 10 OHM 1/4W 5% AXIAL RL07S100JBSL

Description
RES 10ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W 5% AXIAL - RL07S100JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 5% AXIAL
RL07S100JBSL
RES 10 OHM 1/4W 5% AXIAL RL07S100JBSL
RES 10ohm 1/4W 5% AXIAL

RES 10ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S100JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S100JBSL-ND
Through Hole Resistors RL07S100JBSL-ND
10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S100JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S100JBSL
Through Hole Resistors RL07S100JBSL
RES 10 OHM 1/4W 5% AXIAL

RES 10 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S100JBSL RL07S100JBSL-ND RL07S100JBSL
Product Name RES 10 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers