Vishay Intertechnology, Inc. RES 10 OHM 1/4W 5% AXIAL RL07S100JB14

Description
RES 10ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W 5% AXIAL - RL07S100JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 5% AXIAL
RL07S100JB14
RES 10 OHM 1/4W 5% AXIAL RL07S100JB14
RES 10ohm 1/4W 5% AXIAL

RES 10ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S100JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S100JB14-ND
Through Hole Resistors RL07S100JB14-ND
10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S100JB14 RL07S100JB14-ND
Product Name RES 10 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers