Vishay Intertechnology, Inc. RES 10 OHM 1/4W 2% AXIAL RL07S100GRE6

Description
RES 10ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W 2% AXIAL - RL07S100GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 2% AXIAL
RL07S100GRE6
RES 10 OHM 1/4W 2% AXIAL RL07S100GRE6
RES 10ohm 1/4W 2% AXIAL

RES 10ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S100GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S100GRE6CT-ND
Through Hole Resistors 541-RL07S100GRE6CT-ND
RES 10 OHM 1/4W 2% AXIAL

RES 10 OHM 1/4W 2% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RL07S100GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S100GRE6TR-ND
Through Hole Resistors 541-RL07S100GRE6TR-ND
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S100GRE6 541-RL07S100GRE6CT-ND
Product Name RES 10 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers