Vishay Intertechnology, Inc. RES 10 OHM 1/4W 2% AXIAL RL07S100GBSL

Description
RES 10ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W 2% AXIAL - RL07S100GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 2% AXIAL
RL07S100GBSL
RES 10 OHM 1/4W 2% AXIAL RL07S100GBSL
RES 10ohm 1/4W 2% AXIAL

RES 10ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S100GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S100GBSL-ND
Through Hole Resistors RL07S100GBSL-ND
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S100GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S100GBSL
Through Hole Resistors RL07S100GBSL
RES 10 OHM 1/4W 2% AXIAL

RES 10 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S100GBSL RL07S100GBSL-ND RL07S100GBSL
Product Name RES 10 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers