Win Source Part Number: 1012653-RHA05012R00F
Category: Resistors>Chassis Mount Resistors
Series: RHA
Features: Automotive AEC-Q200
Package: Bulk
Height - Seated (Max): 0.625" (15.87mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 12 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Dale
Other Names: 541-RHA05012R00FE02
12 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Pre-Charge and Discharge, Chassis Mount Wirewound Resistor Automotive AEC-Q200 Product overview: RHA05012R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RHA05012R00FE02 can be used for catalog matching and distributor lookup.
RHA-50 12 1% E02 e4
WIREWOUND CHASSIS MOUNT RESISTOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 1012653-RHA05012R00FE02 | 541-RHA05012R00FE02-ND | 48-RHA05012R00FE02 | 3110-RHA05012R00FE02 | RHA05012R00FE02 |
| Product Name | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Automotive Resistor | Wirewound Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Tab Terminals | Axial, Box | Solder Lugs | ||
| Resistance Range | 12 ohms | 12 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |