50 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
RHA-10 50 1% E02 e4
WIREWOUND CHASSIS MOUNT RESISTOR
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RHA01050R00FE02-ND | 3110-RHA01050R00FE02 | RHA01050R00FE02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 1 +/- % | 1 +/- % |