The RH506R190FS03 is a chassis mount wirewound power resistor designed for high stability and low temperature coefficient applications. It has a power rating of 50 W at 25 °C and operates within a resistance range of 0.006 Ω to 130 kΩ, with tolerances available from 0.5% to 10%. The temperature coefficient is typically ±15 ppm/°C, ensuring minimal drift over time. This resistor is encased in a compact heatsink that provides environmental protection and mechanical strength, facilitating easy mounting. The termination is made from a combination of tin, silver, and copper, enhancing durability. The product complies with various standards, including NF C 83-210 and CECC 40 203, making it suitable for a range of industrial applications.
6.19 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RH 50 6U19 1% BA10
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RH506R190FS03-ND | RH506R190FS03 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Tolerance | 1 +/- % | 1 +/- % |