Vishay Intertechnology, Inc. RES Wirewound 27 1% 30 AXL RH50-27-1

Description
RES Wirewound 27 1% 30 AXL
Request a Quote
Description
RES Wirewound 27 1% 30 AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES Wirewound 27 1% 30 AXL - RH50-27-1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Wirewound 27 1% 30 AXL
RH50-27-1
RES Wirewound 27 1% 30 AXL RH50-27-1
RES Wirewound 27 1% 30 AXL

RES Wirewound 27 1% 30 AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH50-27-1
Product Name RES Wirewound 27 1% 30 AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details