Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 680ohms 1% RH5 680 1

Description
Wirewound Resistors - Chassis Mount 680ohms 1%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 680ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 680ohms 1% - RH5 680 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 680ohms 1%
RH5 680 1
Wirewound Resistors - Chassis Mount 680ohms 1% RH5 680 1
Wirewound Resistors - Chassis Mount 680ohms 1%

Wirewound Resistors - Chassis Mount 680ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH5 680 1
Product Name Wirewound Resistors - Chassis Mount 680ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details