Vishay Precision Group Resistor RH25R0500FS03

Description
SFERNICE FIXED RESISTORS Product overview: RH25R0500FS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH25R0500FS03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SFERNICE FIXED RESISTORS Product overview: RH25R0500FS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH25R0500FS03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFERNICE FIXED RESISTORS Product overview: RH25R0500FS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH25R0500FS03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RH25R0500FS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH25R0500FS03 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
978243-RH25R0500FS03
Resistors - Chassis Mount Resistors 978243-RH25R0500FS03
Win Source Part Number: 978243-RH25R0500FS03 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-RH25R0500FS03

Win Source Part Number: 978243-RH25R0500FS03
Category: Resistors>Chassis Mount Resistors
Series: *
Package: Bag
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: 716-RH25R0500FS03

Buy Now
Chassis Mount Resistors - RH25R0500FS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH25R0500FS03
Chassis Mount Resistors RH25R0500FS03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rh 25 U05 1% Ba10 E1 / Bag Vishay - 68M9390 - Newark, An Avnet Company
Chicago, IL, United States
Rh 25 U05 1% Ba10 E1 / Bag Vishay
68M9390
Rh 25 U05 1% Ba10 E1 / Bag Vishay 68M9390
RH 25 U05 1% BA10 e1 / BAG

RH 25 U05 1% BA10 e1 / BAG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 54-RH25R0500FS03 978243-RH25R0500FS03 RH25R0500FS03 68M9390
Product Name Resistor Resistors - Chassis Mount Resistors Chassis Mount Resistors Rh 25 U05 1% Ba10 E1 / Bag Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers