Vishay Intertechnology, Inc. RES. .25 OHM 1% 25W RH25251

Description
RES. .25ohm 1% 25W
Request a Quote
Description
RES. .25ohm 1% 25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES. .25 OHM 1% 25W - RH25251 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES. .25 OHM 1% 25W
RH25251
RES. .25 OHM 1% 25W RH25251
RES. .25ohm 1% 25W

RES. .25ohm 1% 25W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH25251
Product Name RES. .25 OHM 1% 25W
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details