Vishay Precision Group Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack RH250R0500FJ01

Description
Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack
Request a Quote
Description
Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack - RH250R0500FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack
RH250R0500FJ01
Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack RH250R0500FJ01
Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack

Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack

Supplier's Site
Wirewound Resistor, 0.05 Ohm, 250W, 1%; Resistance Vishay - 22M5436 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.05 Ohm, 250W, 1%; Resistance Vishay
22M5436
Wirewound Resistor, 0.05 Ohm, 250W, 1%; Resistance Vishay 22M5436
WIREWOUND RESISTOR, 0.05 OHM, 250W, 1%; Resistance:0.05ohm; Product Range:RH Series; Power Rating:250W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.05 OHM, 250W, 1%; Resistance:0.05ohm; Product Range:RH Series; Power Rating:250W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RH250R0500FJ01 22M5436
Product Name Res Wirewound 50m Ohm 1% 250W AXL Flange Skin Pack Wirewound Resistor, 0.05 Ohm, 250W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details