909 Ohms ±1% 250W Wirewound Chassis Mount Resistor
Res Wirewound 909 Ohm 1% 250W ¦20ppm/¦C AXL Flange Skin Pack
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RH250909R0FJ01-ND | RH250909R0FJ01 |
| Product Name | Chassis Mount Resistors | Res Wirewound 909 Ohm 1% 250W ¦20ppm/¦C AXL Flange Skin Pack |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Screw Terminals; Axial, Box | |
| Resistance Range | 909 ohms |