Vishay Intertechnology, Inc. 250W,7.5,5%,BULK RH2507R500JJ01

Description
250W,7.5,5%,BULK
Request a Quote
Description
250W,7.5,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250W,7.5,5%,BULK - RH2507R500JJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
250W,7.5,5%,BULK
RH2507R500JJ01
250W,7.5,5%,BULK RH2507R500JJ01
250W,7.5,5%,BULK

250W,7.5,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH2507R500JJ01
Product Name 250W,7.5,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details