Vishay Precision Group Wirewound Resistor, 75 Ohm, 250W, 1%; Resistance Vishay RH25075R00FE01

Description
WIREWOUND RESISTOR, 75 OHM, 250W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 75 OHM, 250W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 75 Ohm, 250W, 1%; Resistance Vishay - 91R0306 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 250W, 1%; Resistance Vishay
91R0306
Wirewound Resistor, 75 Ohm, 250W, 1%; Resistance Vishay 91R0306
WIREWOUND RESISTOR, 75 OHM, 250W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 250W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 91R0306
Product Name Wirewound Resistor, 75 Ohm, 250W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 75 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details