Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 50ohms 1% RH25050R00FJ01

Description
Wirewound Resistors - Chassis Mount 50ohms 1%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 50ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 50ohms 1% - RH25050R00FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50ohms 1%
RH25050R00FJ01
Wirewound Resistors - Chassis Mount 50ohms 1% RH25050R00FJ01
Wirewound Resistors - Chassis Mount 50ohms 1%

Wirewound Resistors - Chassis Mount 50ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH25050R00FJ01
Product Name Wirewound Resistors - Chassis Mount 50ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers