Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 28ohms 1% RH25028R00FE01

Description
Wirewound Resistors - Chassis Mount 28ohms 1%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 28ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 28ohms 1% - RH25028R00FE01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 28ohms 1%
RH25028R00FE01
Wirewound Resistors - Chassis Mount 28ohms 1% RH25028R00FE01
Wirewound Resistors - Chassis Mount 28ohms 1%

Wirewound Resistors - Chassis Mount 28ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH25028R00FE01
Product Name Wirewound Resistors - Chassis Mount 28ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129386-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details