Vishay Intertechnology, Inc. 250W,13,5%,BULK RH25013R00JJ01

Description
250W,13,5%,BULK
Request a Quote
Description
250W,13,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250W,13,5%,BULK - RH25013R00JJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
250W,13,5%,BULK
RH25013R00JJ01
250W,13,5%,BULK RH25013R00JJ01
250W,13,5%,BULK

250W,13,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH25013R00JJ01
Product Name 250W,13,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details