Vishay Precision Group Wirewound Resistors - Chassis Mount 250watts 100ohms 1% RH250100R0FJ01

Description
Wirewound Resistors - Chassis Mount 250watts 100ohms 1%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 250watts 100ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 250watts 100ohms 1% - RH250100R0FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 250watts 100ohms 1%
RH250100R0FJ01
Wirewound Resistors - Chassis Mount 250watts 100ohms 1% RH250100R0FJ01
Wirewound Resistors - Chassis Mount 250watts 100ohms 1%

Wirewound Resistors - Chassis Mount 250watts 100ohms 1%

Supplier's Site
Wirewound Resistor, 100 Ohm, 250W, 1%; Resistance Vishay - 22M9951 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 250W, 1%; Resistance Vishay
22M9951
Wirewound Resistor, 100 Ohm, 250W, 1%; Resistance Vishay 22M9951
WIREWOUND RESISTOR, 100 OHM, 250W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 250W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RH250100R0FJ01 22M9951
Product Name Wirewound Resistors - Chassis Mount 250watts 100ohms 1% Wirewound Resistor, 100 Ohm, 250W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details