Vishay Precision Group Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange RH101R500FS03

Description
Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange - RH101R500FS03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange
RH101R500FS03
Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange RH101R500FS03
Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange

Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 716-RH101R500FS03-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RH101R500FS03-ND
Chassis Mount Resistors 716-RH101R500FS03-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rh 10 1U5 1% Ba10 E1 / Bag Vishay - 68M9004 - Newark, An Avnet Company
Chicago, IL, United States
Rh 10 1U5 1% Ba10 E1 / Bag Vishay
68M9004
Rh 10 1U5 1% Ba10 E1 / Bag Vishay 68M9004
RH 10 1U5 1% BA10 e1 / BAG

RH 10 1U5 1% BA10 e1 / BAG

Supplier's Site
Chassis Mount Resistors - RH101R500FS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH101R500FS03
Chassis Mount Resistors RH101R500FS03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RH101R500FS03 716-RH101R500FS03-ND 68M9004 RH101R500FS03
Product Name Res Wirewound 1.5 Ohm 1% 6W|10W|12.5W ¦15ppm/¦C AXL Flange Chassis Mount Resistors Rh 10 1U5 1% Ba10 E1 / Bag Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Tolerance 1 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details