VISHAY INTERTECHNOLOGY, INC.
RH1004R000BJ01 -- 100W,4,.1%,BULK
Vishay Intertechnology, Inc.
100W,4,.1%,BULK
RH1004R000BJ01
Description
100W,4,.1%,BULK
Request a Quote
Email Supplier
Description
100W,4,.1%,BULK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RH1004R000BJ01 |
|
Product Name
|
100W,4,.1%,BULK |
|
Tolerance
|
0.1000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0330 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4700 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers