Vishay Intertechnology, Inc. Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack RH1003K500FJ01

Description
Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack
Request a Quote Datasheet
Description
Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack - RH1003K500FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack
RH1003K500FJ01
Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack RH1003K500FJ01
Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack

Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack

Supplier's Site
Chassis Mount Resistors - RH1003K500FJ01-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RH1003K500FJ01-ND
Chassis Mount Resistors RH1003K500FJ01-ND
3.5 kOhms ±1% 100W Wirewound Chassis Mount Resistor

3.5 kOhms ±1% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RH1003K500FJ01 RH1003K500FJ01-ND
Product Name Res Wirewound 3.5K Ohm 1% 100W ¦20ppm/¦C AXL Flange Skin Pack Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 100 watts 100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details