Vishay Intertechnology, Inc. 100W,25,1%,BULK RH10025R00FJ01

Description
100W,25,1%,BULK
Request a Quote
Description
100W,25,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100W,25,1%,BULK - RH10025R00FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
100W,25,1%,BULK
RH10025R00FJ01
100W,25,1%,BULK RH10025R00FJ01
100W,25,1%,BULK

100W,25,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH10025R00FJ01
Product Name 100W,25,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details