Vishay Precision Group Resistor-Misc RH1001R000FE01

Description
Resistor-Misc
Request a Quote
Description
Resistor-Misc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RH1001R000FE01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH1001R000FE01
Resistor-Misc RH1001R000FE01
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistor, 1 Ohm, 100W, 1%; Resistance Vishay - 65K1896 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 100W, 1%; Resistance Vishay
65K1896
Wirewound Resistor, 1 Ohm, 100W, 1%; Resistance Vishay 65K1896
WIREWOUND RESISTOR, 1 OHM, 100W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 100W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RH1001R000FE01 65K1896
Product Name Resistor-Misc Wirewound Resistor, 1 Ohm, 100W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details