Vishay Intertechnology, Inc. RES 15 OHM 1% 100W ALUM HOUSED W RH10015R00FJ01

Description
RES 15ohm 1% 100W ALUM HOUSED W
Request a Quote Datasheet
Description
RES 15ohm 1% 100W ALUM HOUSED W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1% 100W ALUM HOUSED W - RH10015R00FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1% 100W ALUM HOUSED W
RH10015R00FJ01
RES 15 OHM 1% 100W ALUM HOUSED W RH10015R00FJ01
RES 15ohm 1% 100W ALUM HOUSED W

RES 15ohm 1% 100W ALUM HOUSED W

Supplier's Site
Chassis Mount Resistors - RH10015R00FJ01-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RH10015R00FJ01-ND
Chassis Mount Resistors RH10015R00FJ01-ND
15 Ohms ±1% 100W Wirewound Chassis Mount Resistor

15 Ohms ±1% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
RH10015R00FJ01
Chassis Mount Resistors RH10015R00FJ01
RES CHAS MNT 15 OHM 1% 100W

RES CHAS MNT 15 OHM 1% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RH10015R00FJ01 RH10015R00FJ01-ND RH10015R00FJ01
Product Name RES 15 OHM 1% 100W ALUM HOUSED W Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 100 watts 100 watts 100 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details