Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 3ohms 1% RH100 3 1

Description
Wirewound Resistors - Chassis Mount 3ohms 1%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 3ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 3ohms 1% - RH100 3 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 3ohms 1%
RH100 3 1
Wirewound Resistors - Chassis Mount 3ohms 1% RH100 3 1
Wirewound Resistors - Chassis Mount 3ohms 1%

Wirewound Resistors - Chassis Mount 3ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH100 3 1
Product Name Wirewound Resistors - Chassis Mount 3ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details