VISHAY PRECISION GROUP
RH05R3000FS03 -- CHASSIS MOUNT RESISTORS
Vishay Precision Group
Chassis Mount Resistors
RH05R3000FS03
Description
SFERNICE FIXED RESISTORS
-
Lingto Electronic Limited
-
Newark, An Avnet Company
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet
Suppliers
Supplier's Site
Datasheet
Rh 5 U3 1% Ba10 E1 / Bag Vishay
68M8628
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
RH05R3000FS03 |
68M8628 |
|
Product Name
|
Chassis Mount Resistors |
Rh 5 U3 1% Ba10 E1 / Bag Vishay |
|
Configuration
|
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
75000 ohms
View Details
2 suppliers
Technology / Construction
Metal film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details