VISHAY PRECISION GROUP
RH0550000JS03 -- CHASSIS MOUNT RESISTORS
Vishay Precision Group
Chassis Mount Resistors
RH0550000JS03
Description
SFERNICE FIXED RESISTORS
-
Lingto Electronic Limited
-
Newark, An Avnet Company
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet
Suppliers
Supplier's Site
Datasheet
Rh 5 5K 5% Ba10 E1 / Bag Vishay
09N2486
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
RH0550000JS03 |
09N2486 |
|
Product Name
|
Chassis Mount Resistors |
Rh 5 5K 5% Ba10 E1 / Bag Vishay |
|
Configuration
|
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details