VISHAY PRECISION GROUP
RH053R000JS03 -- CHASSIS MOUNT RESISTORS
Vishay Precision Group
Chassis Mount Resistors
RH053R000JS03
Description
SFERNICE FIXED RESISTORS
-
Lingto Electronic Limited
-
Newark, An Avnet Company
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet
Suppliers
Supplier's Site
Datasheet
Rh 5 3U 5% Ba10 E1 / Bag Vishay
68M8761
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
RH053R000JS03 |
68M8761 |
|
Product Name
|
Chassis Mount Resistors |
Rh 5 3U 5% Ba10 E1 / Bag Vishay |
|
Configuration
|
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
22 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details