VISHAY PRECISION GROUP
RH0530000JS03 -- RH 5 3K 5% BA10 E1 / BAG VISHAY
Vishay Precision Group
Rh 5 3K 5% Ba10 E1 / Bag Vishay
RH0530000JS03
Description
RH 5 3K 5% BA10 e1 / BAG
-
Newark, An Avnet Company
-
Lingto Electronic Limited
Datasheet
Description
RH 5 3K 5% BA10 e1 / BAG
Datasheet
Suppliers
Rh 5 3K 5% Ba10 E1 / Bag Vishay
68M8769
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
68M8769 |
RH0530000JS03 |
|
Product Name
|
Rh 5 3K 5% Ba10 E1 / Bag Vishay |
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
124 ohms
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers