VISHAY PRECISION GROUP
RH052R000JS03 -- CHASSIS MOUNT RESISTORS
Vishay Precision Group
Chassis Mount Resistors
RH052R000JS03
Description
SFERNICE FIXED RESISTORS
-
Lingto Electronic Limited
-
Newark, An Avnet Company
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet
Suppliers
Supplier's Site
Datasheet
Rh 5 2U 5% Ba10 E1 / Bag Vishay
68M8718
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
RH052R000JS03 |
68M8718 |
|
Product Name
|
Chassis Mount Resistors |
Rh 5 2U 5% Ba10 E1 / Bag Vishay |
|
Configuration
|
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
150000 ohms
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
Nonstandard
Resistance Range
5.00E-4 ohms
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers