Vishay Precision Group
Chassis Mount Resistors
RH0510000JS03
Description
Chassis Mount Resistor
-
DigiKey
-
Newark, An Avnet Company
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
Chassis Mount Resistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Rh 5 1K 5% Ba10 E1 / Bag Vishay
68M8672
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
Resistors |
|
Product Number
|
716-RH0510000JS03-ND |
68M8672 |
RH0510000JS03 |
|
Product Name
|
Chassis Mount Resistors |
Rh 5 1K 5% Ba10 E1 / Bag Vishay |
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
Single Resistor
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9.1 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details