VISHAY PRECISION GROUP
RH0510000FS03 -- CHASSIS MOUNT RESISTORS
Vishay Precision Group
Chassis Mount Resistors
RH0510000FS03
Description
SFERNICE FIXED RESISTORS
-
Lingto Electronic Limited
-
Newark, An Avnet Company
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet
Suppliers
Supplier's Site
Datasheet
Rh 5 1K 1% Ba10 E1 / Bag Vishay
68M8671
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
RH0510000FS03 |
68M8671 |
|
Product Name
|
Chassis Mount Resistors |
Rh 5 1K 1% Ba10 E1 / Bag Vishay |
|
Configuration
|
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Wide 1612 (3831 Metric), 1216
Resistance Range
5.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers