500 mOhms ±1% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT
WIREWOUND RESISTOR, 0.5 OHM, 50W, 1%; Resistance:0.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 0.5 OHM 1% 50W
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH050R5000FC02 | RHD-.50-ND | RH050R5000FC02 | 27C0417 | RH050R5000FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT | Wirewound Resistor, 0.5 Ohm, 50W, 1%; Resistance Vishay | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |