Vishay Precision Group Wirewound Resistors RH050R3000FE02

Description
RH-50 .3 1% E02 e4
Request a Quote Datasheet
Description
RH-50 .3 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050R3000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R3000FE02
Wirewound Resistors 3110-RH050R3000FE02
RH-50 .3 1% E02 e4

RH-50 .3 1% E02 e4

Supplier's Site Datasheet
RH050R3000FE02 - RH050R3000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050R3000FE02
RH050R3000FE02
RH050R3000FE02 RH050R3000FE02
RH050R3000FE02

RH050R3000FE02

Supplier's Site
Chassis Mount Resistors - RHRD-.30-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-.30-ND
Chassis Mount Resistors RHRD-.30-ND
300 mOhms ±1% 50W Wirewound Chassis Mount Resistor

300 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 0.3 Ohm, 50W, 1%; Resistance Vishay - 41K9141 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 50W, 1%; Resistance Vishay
41K9141
Wirewound Resistor, 0.3 Ohm, 50W, 1%; Resistance Vishay 41K9141
WIREWOUND RESISTOR, 0.3 OHM, 50W, 1%; Resistance:0.3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 50W, 1%; Resistance:0.3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH050R3000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050R3000FE02
Chassis Mount Resistors RH050R3000FE02
RES CHAS MNT 0.3 OHM 1% 50W

RES CHAS MNT 0.3 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH050R3000FE02 RH050R3000FE02 RHRD-.30-ND 41K9141 RH050R3000FE02
Product Name Wirewound Resistors RH050R3000FE02 Chassis Mount Resistors Wirewound Resistor, 0.3 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details