Vishay Precision Group RES .30 OHM 1%50W ALUM HOUSED WW RH050R3000FC02

Description
RES .30ohm 1%50W ALUM HOUSED WW
Request a Quote Datasheet
Description
RES .30ohm 1%50W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .30 OHM 1%50W ALUM HOUSED WW - RH050R3000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1%50W ALUM HOUSED WW
RH050R3000FC02
RES .30 OHM 1%50W ALUM HOUSED WW RH050R3000FC02
RES .30ohm 1%50W ALUM HOUSED WW

RES .30ohm 1%50W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - 541-RH050R3000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050R3000FC02-ND
Chassis Mount Resistors 541-RH050R3000FC02-ND
300 mOhms ±1% 50W Wirewound Chassis Mount Resistor

300 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH050R3000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R3000FC02
Wirewound Resistors 3110-RH050R3000FC02
RH-50 .3 1% C02

RH-50 .3 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 0.3 Ohm, 50W, 1%; Resistance Vishay - 01F9893 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 50W, 1%; Resistance Vishay
01F9893
Wirewound Resistor, 0.3 Ohm, 50W, 1%; Resistance Vishay 01F9893
WIREWOUND RESISTOR, 0.3 OHM, 50W, 1%; Resistance:0.3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.3 OHM, 50W, 1%; Resistance:0.3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH050R3000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050R3000FC02
Chassis Mount Resistors RH050R3000FC02
RES CHAS MNT 0.3 OHM 1% 50W

RES CHAS MNT 0.3 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH050R3000FC02 541-RH050R3000FC02-ND 3110-RH050R3000FC02 01F9893 RH050R3000FC02
Product Name RES .30 OHM 1%50W ALUM HOUSED WW Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 0.3 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details