Vishay Precision Group Wirewound Resistors RH050R2500FE02

Description
RH-50 .25 1% E02 e4
Request a Quote Datasheet
Description
RH-50 .25 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050R2500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R2500FE02
Wirewound Resistors 3110-RH050R2500FE02
RH-50 .25 1% E02 e4

RH-50 .25 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-.25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-.25-ND
Chassis Mount Resistors RHRD-.25-ND
250 mOhms ±1% 50W Wirewound Chassis Mount Resistor

250 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH050R2500FE02 - RH050R2500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050R2500FE02
RH050R2500FE02
RH050R2500FE02 RH050R2500FE02
RH050R2500FE02

RH050R2500FE02

Supplier's Site
Chassis Mount Resistors - RH050R2500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050R2500FE02
Chassis Mount Resistors RH050R2500FE02
RES CHAS MNT 0.25 OHM 1% 50W

RES CHAS MNT 0.25 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 0.25 Ohm, 50W, 1%; Resistance Vishay - 65K1877 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 50W, 1%; Resistance Vishay
65K1877
Wirewound Resistor, 0.25 Ohm, 50W, 1%; Resistance Vishay 65K1877
WIREWOUND RESISTOR, 0.25 OHM, 50W, 1%; Resistance:0.25ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 50W, 1%; Resistance:0.25ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH050R2500FE02 RHRD-.25-ND RH050R2500FE02 RH050R2500FE02 65K1877
Product Name Wirewound Resistors Chassis Mount Resistors RH050R2500FE02 Chassis Mount Resistors Wirewound Resistor, 0.25 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 4-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details