Vishay Intertechnology, Inc. RES .25 OHM 1%50W ALUM HOUSED WW RH050R2500FC02

Description
RES .25ohm 1%50W ALUM HOUSED WW
Request a Quote Datasheet
Description
RES .25ohm 1%50W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .25 OHM 1%50W ALUM HOUSED WW - RH050R2500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 1%50W ALUM HOUSED WW
RH050R2500FC02
RES .25 OHM 1%50W ALUM HOUSED WW RH050R2500FC02
RES .25ohm 1%50W ALUM HOUSED WW

RES .25ohm 1%50W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHD-.25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-.25-ND
Chassis Mount Resistors RHD-.25-ND
250 mOhms ±1% 50W Wirewound Chassis Mount Resistor

250 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH050R2500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R2500FC02
Wirewound Resistors 3110-RH050R2500FC02
RH-50 .25 1% C02

RH-50 .25 1% C02

Supplier's Site Datasheet
Power Resistor; Resistance Vishay - 01F9892 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
01F9892
Power Resistor; Resistance Vishay 01F9892
Power Resistor; Resistance:0.25ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:-; Product Length:49.99mm RoHS Compliant: No

Power Resistor; Resistance:0.25ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:-; Product Length:49.99mm RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH050R2500FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050R2500FC02
Chassis Mount Resistors RH050R2500FC02
RES CHAS MNT 0.25 OHM 1% 50W

RES CHAS MNT 0.25 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH050R2500FC02 RHD-.25-ND 3110-RH050R2500FC02 01F9892 RH050R2500FC02
Product Name RES .25 OHM 1%50W ALUM HOUSED WW Chassis Mount Resistors Wirewound Resistors Power Resistor; Resistance Vishay Chassis Mount Resistors
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers