Vishay Precision Group RH050R2000FE02 RH050R2000FE02

Description
RH050R2000FE02
Request a Quote Datasheet
Description
RH050R2000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH050R2000FE02 - RH050R2000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050R2000FE02
RH050R2000FE02
RH050R2000FE02 RH050R2000FE02
RH050R2000FE02

RH050R2000FE02

Supplier's Site
Wirewound Resistors - 3110-RH050R2000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R2000FE02
Wirewound Resistors 3110-RH050R2000FE02
RH-50 .2 1% E02 e4

RH-50 .2 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-.20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-.20-ND
Chassis Mount Resistors RHRD-.20-ND
200 mOhms ±1% 50W Wirewound Chassis Mount Resistor

200 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH050R2000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050R2000FE02
Chassis Mount Resistors RH050R2000FE02
RES CHAS MNT 0.2 OHM 1% 50W

RES CHAS MNT 0.2 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 0.2 Ohm, 50W, 1%; Resistance Vishay - 41K9140 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 50W, 1%; Resistance Vishay
41K9140
Wirewound Resistor, 0.2 Ohm, 50W, 1%; Resistance Vishay 41K9140
WIREWOUND RESISTOR, 0.2 OHM, 50W, 1%; Resistance:0.2ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 50W, 1%; Resistance:0.2ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH050R2000FE02 3110-RH050R2000FE02 RHRD-.20-ND RH050R2000FE02 41K9140
Product Name RH050R2000FE02 Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 0.2 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details