Vishay Precision Group Wirewound Resistors RH050R2000FC02

Description
RH-50 .2 1% C02
Request a Quote Datasheet
Description
RH-50 .2 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050R2000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R2000FC02
Wirewound Resistors 3110-RH050R2000FC02
RH-50 .2 1% C02

RH-50 .2 1% C02

Supplier's Site Datasheet
RES .20 OHM 1%50W ALUM HOUSED WW - RH050R2000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1%50W ALUM HOUSED WW
RH050R2000FC02
RES .20 OHM 1%50W ALUM HOUSED WW RH050R2000FC02
RES .20ohm 1%50W ALUM HOUSED WW

RES .20ohm 1%50W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHD-.20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-.20-ND
Chassis Mount Resistors RHD-.20-ND
200 mOhms ±1% 50W Wirewound Chassis Mount Resistor

200 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH050R2000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050R2000FC02
Chassis Mount Resistors RH050R2000FC02
RES CHAS MNT 0.2 OHM 1% 50W

RES CHAS MNT 0.2 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 0.2 Ohm, 50W, 1%; Resistance Vishay - 01F9891 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 50W, 1%; Resistance Vishay
01F9891
Wirewound Resistor, 0.2 Ohm, 50W, 1%; Resistance Vishay 01F9891
WIREWOUND RESISTOR, 0.2 OHM, 50W, 1%; Resistance:0.2ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.2 OHM, 50W, 1%; Resistance:0.2ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH050R2000FC02 RH050R2000FC02 RHD-.20-ND RH050R2000FC02 01F9891
Product Name Wirewound Resistors RES .20 OHM 1%50W ALUM HOUSED WW Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 0.2 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers