Vishay Precision Group Wirewound Resistors RH050R1500FE02

Description
RH-50 .15 1% E02 e4
Request a Quote Datasheet
Description
RH-50 .15 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050R1500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R1500FE02
Wirewound Resistors 3110-RH050R1500FE02
RH-50 .15 1% E02 e4

RH-50 .15 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-.15-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-.15-ND
Chassis Mount Resistors RHRD-.15-ND
150 mOhms ±1% 50W Wirewound Chassis Mount Resistor

150 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH050R1500FE02 - RH050R1500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050R1500FE02
RH050R1500FE02
RH050R1500FE02 RH050R1500FE02
RH050R1500FE02

RH050R1500FE02

Supplier's Site
Chassis Mount Resistors - 6836057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836057
Chassis Mount Resistors 6836057
Vishay RH050R1500FE02

Vishay RH050R1500FE02

Supplier's Site
Chassis Mount Resistors - 6836057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836057P
Chassis Mount Resistors 6836057P
Vishay RH050R1500FE02

Vishay RH050R1500FE02

Supplier's Site
Chassis Mount Resistors - 1622364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1622364
Chassis Mount Resistors 1622364
Vishay RH050R1500FE02

Vishay RH050R1500FE02

Supplier's Site
Chassis Mount Resistors - RH050R1500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050R1500FE02
Chassis Mount Resistors RH050R1500FE02
RES CHAS MNT 0.15 OHM 1% 50W

RES CHAS MNT 0.15 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 0.15 Ohm, 50W, 1%; Resistance Vishay - 65K1876 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 50W, 1%; Resistance Vishay
65K1876
Wirewound Resistor, 0.15 Ohm, 50W, 1%; Resistance Vishay 65K1876
WIREWOUND RESISTOR, 0.15 OHM, 50W, 1%; Resistance:0.15ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 50W, 1%; Resistance:0.15ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH050R1500FE02 RHRD-.15-ND RH050R1500FE02 6836057 6836057P RH050R1500FE02 65K1876
Product Name Wirewound Resistors Chassis Mount Resistors RH050R1500FE02 Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 0.15 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details